Vishay Precision Group Ptf-65 1.62K 1% T-16 Re5 Vishay PTF651K6200FZWF

Description
PTF-65 1.62K 1% T-16 RE5
Description
PTF-65 1.62K 1% T-16 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 1.62K 1% T-16 Re5 Vishay - 58C3214 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 1.62K 1% T-16 Re5 Vishay
58C3214
Ptf-65 1.62K 1% T-16 Re5 Vishay 58C3214
PTF-65 1.62K 1% T-16 RE5

PTF-65 1.62K 1% T-16 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3214
Product Name Ptf-65 1.62K 1% T-16 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details