Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - PTF651K5400BYBF

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 1.54Kohms .1% 10ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 1.54Kohms .1% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - PTF651K5400BYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
PTF651K5400BYBF
Vishay/DaleMetal Film Resistors - PTF651K5400BYBF
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 1.54Kohms .1% 10ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 1.54Kohms .1% 10ppm

Supplier's Site
Through Hole Resistors - PTF651K5400BYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF651K5400BYBF-ND
Through Hole Resistors PTF651K5400BYBF-ND
1.54 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

1.54 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,1.54Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay - 58C3199 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.54Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
58C3199
Resistor,metal Film,1.54Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay 58C3199
Resistor,Metal Film,1.54KOhms,500WV ,.1+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,1.54KOhms,500WV,.1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF651K5400BYBF PTF651K5400BYBF-ND 58C3199
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Resistor,metal Film,1.54Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 1540 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details