Vishay Precision Group Ptf-65 1.5K 1% T-13 Re8 Vishay PTF651K5000FYR8

Description
PTF-65 1.5K 1% T-13 RE8
Description
PTF-65 1.5K 1% T-13 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 1.5K 1% T-13 Re8 Vishay - 58C3197 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 1.5K 1% T-13 Re8 Vishay
58C3197
Ptf-65 1.5K 1% T-13 Re8 Vishay 58C3197
PTF-65 1.5K 1% T-13 RE8

PTF-65 1.5K 1% T-13 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3197
Product Name Ptf-65 1.5K 1% T-13 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details