Vishay Intertechnology, Inc. Metal Film Resistors - PTF651K4300BYEK

Description
Metal Film Resistors - Through Hole 1/4watt 1.43Kohms .1% 10ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 1.43Kohms .1% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF651K4300BYEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF651K4300BYEK
Metal Film Resistors - PTF651K4300BYEK
Metal Film Resistors - Through Hole 1/4watt 1.43Kohms .1% 10ppm

Metal Film Resistors - Through Hole 1/4watt 1.43Kohms .1% 10ppm

Supplier's Site
Through Hole Resistors - PTF651K4300BYEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF651K4300BYEK-ND
Through Hole Resistors PTF651K4300BYEK-ND
1.43 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

1.43 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF651K4300BYEK PTF651K4300BYEK-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 1430 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details