Vishay Intertechnology, Inc. Through Hole Resistors PTF651K2400BZR6

Description
1.24 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
1.24 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF651K2400BZR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF651K2400BZR6-ND
Through Hole Resistors PTF651K2400BZR6-ND
1.24 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

1.24 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,1.24Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay - 58C3154 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.24Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
58C3154
Resistor,metal Film,1.24Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay 58C3154
Resistor,Metal Film,1.24KOhms,500WV ,.1+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,1.24KOhms,500WV,.1+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF651K2400BZR6-ND 58C3154
Product Name Through Hole Resistors Resistor,metal Film,1.24Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details