Vishay Precision Group Ptf-65 1.07K 1% T-16 Re8 Vishay PTF651K0700FZR8

Description
PTF-65 1.07K 1% T-16 RE8
Description
PTF-65 1.07K 1% T-16 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 1.07K 1% T-16 Re8 Vishay - 58C3122 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 1.07K 1% T-16 Re8 Vishay
58C3122
Ptf-65 1.07K 1% T-16 Re8 Vishay 58C3122
PTF-65 1.07K 1% T-16 RE8

PTF-65 1.07K 1% T-16 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3122
Product Name Ptf-65 1.07K 1% T-16 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details