Vishay Precision Group Ptf-65 1.02K 1% T-16 Re7 Vishay PTF651K0200FZR7

Description
PTF-65 1.02K 1% T-16 RE7
Description
PTF-65 1.02K 1% T-16 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 1.02K 1% T-16 Re7 Vishay - 58C3105 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 1.02K 1% T-16 Re7 Vishay
58C3105
Ptf-65 1.02K 1% T-16 Re7 Vishay 58C3105
PTF-65 1.02K 1% T-16 RE7

PTF-65 1.02K 1% T-16 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3105
Product Name Ptf-65 1.02K 1% T-16 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details