Vishay Intertechnology, Inc. Resistors Through Hole Resistors PTF651K0000AZEK

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Through Hole Resistors Series: PTF Package: Bulk Product Status: Active Resistance: 1 kOhms Tolerance: ±0.05% Composition: Metal Film Features: Moisture Resistant
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Through Hole Resistors Series: PTF Package: Bulk Product Status: Active Resistance: 1 kOhms Tolerance: ±0.05% Composition: Metal Film Features: Moisture Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors Through Hole Resistors -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Through Hole Resistors
Resistors Through Hole Resistors
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Through Hole Resistors Series: PTF Package: Bulk Product Status: Active Resistance: 1 kOhms Tolerance: ±0.05% Composition: Metal Film Features: Moisture Resistant

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Through Hole Resistors
Series: PTF
Package: Bulk
Product Status: Active
Resistance: 1 kOhms
Tolerance: ±0.05%
Composition: Metal Film
Features: Moisture Resistant

Buy Now Datasheet
Through Hole Resistors - PTF651K0000AZEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF651K0000AZEK-ND
Through Hole Resistors PTF651K0000AZEK-ND
1 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

1 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number PTF651K0000AZEK-ND
Product Name Resistors Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Resistance Range 1000 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers