Metal Film Resistors - Through Hole 1/4watt 19.1ohms .1% 10ppm
19.1 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Resistor,Metal Film,19.1Ohms,500WV,
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | PTF6519R100BYBF | PTF6519R100BYBF-ND | 58C3820 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Resistor,metal Film,19.1Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Resistance Range | 19.1 ohms | 19.1 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Temperature Coefficient | 10 ±ppm/°C | 10 ±ppm/°C |