Vishay Intertechnology, Inc. Through Hole Resistors PTF6519K300BZR6

Description
19.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
19.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6519K300BZR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6519K300BZR6-ND
Through Hole Resistors PTF6519K300BZR6-ND
19.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

19.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,19.3Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay - 58C3805 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,19.3Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
58C3805
Resistor,metal Film,19.3Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay 58C3805
Resistor,Metal Film,19.3KOhms,500WV ,.1+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,19.3KOhms,500WV,.1+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6519K300BZR6-ND 58C3805
Product Name Through Hole Resistors Resistor,metal Film,19.3Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details