Vishay Intertechnology, Inc. Through Hole Resistors PTF6519K100BZR6

Description
19.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
19.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6519K100BZR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6519K100BZR6-ND
Through Hole Resistors PTF6519K100BZR6-ND
19.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

19.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,19.1Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay - 58C3800 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,19.1Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
58C3800
Resistor,metal Film,19.1Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay 58C3800
Resistor,Metal Film,19.1KOhms,500WV ,.1+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,19.1KOhms,500WV,.1+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6519K100BZR6-ND 58C3800
Product Name Through Hole Resistors Resistor,metal Film,19.1Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers