Vishay Intertechnology, Inc. Through Hole Resistors PTF65196K00FYR6

Description
196 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
196 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65196K00FYR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65196K00FYR6-ND
Through Hole Resistors PTF65196K00FYR6-ND
196 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

196 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,196Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay - 58C3832 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,196Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
58C3832
Resistor,metal Film,196Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay 58C3832
Resistor,Metal Film,196KOhms,500WV, 1+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,196KOhms,500WV,1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65196K00FYR6-ND 58C3832
Product Name Through Hole Resistors Resistor,metal Film,196Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers