VISHAY PRECISION GROUP
PTF6518K700FZWF -- PTF-65 18.7K 1% T-16 RE5 VISHAY
Vishay Precision Group
Ptf-65 18.7K 1% T-16 Re5 Vishay
PTF6518K700FZWF
Description
PTF-65 18.7K 1% T-16 RE5
Description
PTF-65 18.7K 1% T-16 RE5
Suppliers
Ptf-65 18.7K 1% T-16 Re5 Vishay
58C3771
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C3771 |
|
Product Name
|
Ptf-65 18.7K 1% T-16 Re5 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1210 ohms
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details
Resistance Range
3.30E6 ohms
Tolerance
0.5000 +/- %
Temperature Coefficient
75 ±ppm/°C
View Details
2 suppliers