Vishay Intertechnology, Inc. Through Hole Resistors PTF6515K000BZEK

Description
15 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
15 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6515K000BZEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6515K000BZEK-ND
Through Hole Resistors PTF6515K000BZEK-ND
15 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

15 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Ptf-65 15K .1% T-16 Ek E3 Vishay - 15P8164 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 15K .1% T-16 Ek E3 Vishay
15P8164
Ptf-65 15K .1% T-16 Ek E3 Vishay 15P8164
PTF-65 15K .1% T-16 EK e3

PTF-65 15K .1% T-16 EK e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6515K000BZEK-ND 15P8164
Product Name Through Hole Resistors Ptf-65 15K .1% T-16 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details