Vishay Intertechnology, Inc. Through Hole Resistors PTF6515K000BZBF

Description
15 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
15 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6515K000BZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6515K000BZBF-ND
Through Hole Resistors PTF6515K000BZBF-ND
15 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

15 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,15Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay - 73K3113 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
73K3113
Resistor,metal Film,15Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay 73K3113
Resistor,Metal Film,15KOhms,500WV,. 1+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,15KOhms,500WV,.1+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6515K000BZBF-ND 73K3113
Product Name Through Hole Resistors Resistor,metal Film,15Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details