VISHAY PRECISION GROUP
PTF6515K000BYR8 -- PTF-65 15K .1% T-13 RE8 VISHAY
Vishay Precision Group
Ptf-65 15K .1% T-13 Re8 Vishay
PTF6515K000BYR8
Description
PTF-65 15K .1% T-13 RE8
Description
PTF-65 15K .1% T-13 RE8
Suppliers
Ptf-65 15K .1% T-13 Re8 Vishay
58C3667
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C3667 |
|
Product Name
|
Ptf-65 15K .1% T-13 Re8 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers