Vishay Intertechnology, Inc. Through Hole Resistors PTF6515K000BYR6

Description
15 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
15 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6515K000BYR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6515K000BYR6-ND
Through Hole Resistors PTF6515K000BYR6-ND
15 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

15 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - PTF6515K000BYR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
PTF6515K000BYR6
Vishay/DaleMetal Film Resistors - PTF6515K000BYR6
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 15Kohms .1% 10ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 15Kohms .1% 10ppm

Supplier's Site
Resistor,metal Film,15Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay - 58C3665 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
58C3665
Resistor,metal Film,15Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay 58C3665
Resistor,Metal Film,15KOhms,500WV,. 1+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,15KOhms,500WV,.1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF6515K000BYR6-ND PTF6515K000BYR6 58C3665
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Resistor,metal Film,15Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers