Vishay Intertechnology, Inc. Through Hole Resistors PTF65150R00BZR6

Description
150 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
150 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65150R00BZR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65150R00BZR6-ND
Through Hole Resistors PTF65150R00BZR6-ND
150 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

150 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,150Ohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay - 58C3697 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,150Ohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
58C3697
Resistor,metal Film,150Ohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay 58C3697
Resistor,Metal Film,150Ohms,500WV,. 1+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,150Ohms,500WV,.1+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65150R00BZR6-ND 58C3697
Product Name Through Hole Resistors Resistor,metal Film,150Ohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details