Vishay Precision Group Ptf-65 150K 1% T-16 Re7 Vishay PTF65150K00FZR7

Description
PTF-65 150K 1% T-16 RE7
Description
PTF-65 150K 1% T-16 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 150K 1% T-16 Re7 Vishay - 58C3693 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 150K 1% T-16 Re7 Vishay
58C3693
Ptf-65 150K 1% T-16 Re7 Vishay 58C3693
PTF-65 150K 1% T-16 RE7

PTF-65 150K 1% T-16 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3693
Product Name Ptf-65 150K 1% T-16 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details