VISHAY PRECISION GROUP
PTF65147K00BZWF -- PTF-65 147K .1% T-16 RE5 VISHAY
Vishay Precision Group
Ptf-65 147K .1% T-16 Re5 Vishay
PTF65147K00BZWF
Description
PTF-65 147K .1% T-16 RE5
Description
PTF-65 147K .1% T-16 RE5
Suppliers
Ptf-65 147K .1% T-16 Re5 Vishay
58C3653
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C3653 |
|
Product Name
|
Ptf-65 147K .1% T-16 Re5 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Hottinger Brüel & Kjær A/S
Resistance Range
12.5 ohms
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details