VISHAY PRECISION GROUP
PTF65140R00FYWF -- PTF-65 140 1% T-13 RE5 VISHAY
Vishay Precision Group
Ptf-65 140 1% T-13 Re5 Vishay
PTF65140R00FYWF
Description
PTF-65 140 1% T-13 RE5
Description
PTF-65 140 1% T-13 RE5
Suppliers
Ptf-65 140 1% T-13 Re5 Vishay
58C3642
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C3642 |
|
Product Name
|
Ptf-65 140 1% T-13 Re5 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1150 ohms
View Details
2 suppliers
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details