Vishay Intertechnology, Inc. Through Hole Resistors PTF65140K00BXBF

Description
140 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
140 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65140K00BXBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65140K00BXBF-ND
Through Hole Resistors PTF65140K00BXBF-ND
140 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

140 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,140Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay - 26K9159 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,140Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
26K9159
Resistor,metal Film,140Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay 26K9159
Resistor,Metal Film,140KOhms,500WV, .1+/-% Tol,-15,15ppm-TC

Resistor,Metal Film,140KOhms,500WV,.1+/-% Tol,-15,15ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65140K00BXBF-ND 26K9159
Product Name Through Hole Resistors Resistor,metal Film,140Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details