Vishay Intertechnology, Inc. Through Hole Resistors PTF65122K60BXR6

Description
122.6 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
122.6 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65122K60BXR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65122K60BXR6-ND
Through Hole Resistors PTF65122K60BXR6-ND
122.6 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

122.6 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Ptf-65 122.6K .1% T-10 Re6 Vishay - 58C3571 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 122.6K .1% T-10 Re6 Vishay
58C3571
Ptf-65 122.6K .1% T-10 Re6 Vishay 58C3571
PTF-65 122.6K .1% T-10 RE6

PTF-65 122.6K .1% T-10 RE6

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65122K60BXR6-ND 58C3571
Product Name Through Hole Resistors Ptf-65 122.6K .1% T-10 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details