Vishay Intertechnology, Inc. Through Hole Resistors PTF65115K00FYR6

Description
115 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
115 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65115K00FYR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65115K00FYR6-ND
Through Hole Resistors PTF65115K00FYR6-ND
115 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

115 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,115Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay - 58C3499 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,115Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
58C3499
Resistor,metal Film,115Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay 58C3499
Resistor,Metal Film,115KOhms,500WV, 1+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,115KOhms,500WV,1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65115K00FYR6-ND 58C3499
Product Name Through Hole Resistors Resistor,metal Film,115Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details