Vishay Intertechnology, Inc. Through Hole Resistors PTF65115K00FYBF

Description
115 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
115 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65115K00FYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65115K00FYBF-ND
Through Hole Resistors PTF65115K00FYBF-ND
115 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

115 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,115Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay - 58C3498 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,115Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
58C3498
Resistor,metal Film,115Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay 58C3498
Resistor,Metal Film,115KOhms,500WV, 1+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,115KOhms,500WV,1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65115K00FYBF-ND 58C3498
Product Name Through Hole Resistors Resistor,metal Film,115Kohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details