Vishay Precision Group Metal Film Resistors - PTF6510K000BZBF

Description
Metal Film Resistors - Through Hole 1/4watt 10Kohms .1% 5ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 10Kohms .1% 5ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF6510K000BZBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF6510K000BZBF
Metal Film Resistors - PTF6510K000BZBF
Metal Film Resistors - Through Hole 1/4watt 10Kohms .1% 5ppm

Metal Film Resistors - Through Hole 1/4watt 10Kohms .1% 5ppm

Supplier's Site
Through Hole Resistors - 541-PTF6510K000BZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-PTF6510K000BZBF-ND
Through Hole Resistors 541-PTF6510K000BZBF-ND
10 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

10 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Metal Film Resistor, 10Kohm 250Mw, 0.1%; Resistance Vishay - 58C3327 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm 250Mw, 0.1%; Resistance Vishay
58C3327
Metal Film Resistor, 10Kohm 250Mw, 0.1%; Resistance Vishay 58C3327
METAL FILM RESISTOR, 10KOHM 250mW, 0.1%; Resistance:10kohm; Product Range:PTF Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 10KOHM 250mW, 0.1%; Resistance:10kohm; Product Range:PTF Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF6510K000BZBF 541-PTF6510K000BZBF-ND 58C3327
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 10Kohm 250Mw, 0.1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 10000 ohms 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 5 ±ppm/°C 5 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details