VISHAY PRECISION GROUP
PTF6510K000BXWF -- PTF-65 10K .1% T-10 RE5 VISHAY
Vishay Precision Group
Ptf-65 10K .1% T-10 Re5 Vishay
PTF6510K000BXWF
Description
PTF-65 10K .1% T-10 RE5
Description
PTF-65 10K .1% T-10 RE5
Suppliers
Ptf-65 10K .1% T-10 Re5 Vishay
58C3321
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C3321 |
|
Product Name
|
Ptf-65 10K .1% T-10 Re5 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
22.6 ohms
View Details
2 suppliers
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details