VISHAY PRECISION GROUP
PTF6510K000BXR7 -- PTF-65 10K .1% T-10 RE7 VISHAY
Vishay Precision Group
Ptf-65 10K .1% T-10 Re7 Vishay
PTF6510K000BXR7
Description
PTF-65 10K .1% T-10 RE7
Description
PTF-65 10K .1% T-10 RE7
Suppliers
Ptf-65 10K .1% T-10 Re7 Vishay
58C3319
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C3319 |
|
Product Name
|
Ptf-65 10K .1% T-10 Re7 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details