Vishay Precision Group Ptf-65 10K .05% T-13 Re7 Vishay PTF6510K000AYR7

Description
PTF-65 10K .05% T-13 RE7
Description
PTF-65 10K .05% T-13 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 10K .05% T-13 Re7 Vishay - 58C3308 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 10K .05% T-13 Re7 Vishay
58C3308
Ptf-65 10K .05% T-13 Re7 Vishay 58C3308
PTF-65 10K .05% T-13 RE7

PTF-65 10K .05% T-13 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3308
Product Name Ptf-65 10K .05% T-13 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details