Vishay Intertechnology, Inc. Through Hole Resistors PTF65107K00BZBF

Description
107 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
107 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65107K00BZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65107K00BZBF-ND
Through Hole Resistors PTF65107K00BZBF-ND
107 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

107 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,107Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay - 33K3515 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,107Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
33K3515
Resistor,metal Film,107Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay 33K3515
Resistor,Metal Film,107KOhms,500WV, .1+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,107KOhms,500WV,.1+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65107K00BZBF-ND 33K3515
Product Name Through Hole Resistors Resistor,metal Film,107Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623525-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details