Vishay Precision Group Metal Film Resistors - PTF65100R00BYEK

Description
Metal Film Resistors - Through Hole 1/4watt 0.100ohms .1% 10ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 0.100ohms .1% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF65100R00BYEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF65100R00BYEK
Metal Film Resistors - PTF65100R00BYEK
Metal Film Resistors - Through Hole 1/4watt 0.100ohms .1% 10ppm

Metal Film Resistors - Through Hole 1/4watt 0.100ohms .1% 10ppm

Supplier's Site
Through Hole Resistors - PTF65100R00BYEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65100R00BYEK-ND
Through Hole Resistors PTF65100R00BYEK-ND
100 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

100 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Metal Film Resistor, 100 Ohm, 250Mw, 0.1%; Resistance Vishay - 71M1165 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100 Ohm, 250Mw, 0.1%; Resistance Vishay
71M1165
Metal Film Resistor, 100 Ohm, 250Mw, 0.1%; Resistance Vishay 71M1165
METAL FILM RESISTOR, 100 OHM, 250mW, 0.1%; Resistance:100ohm; Product Range:PTF Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 100 OHM, 250mW, 0.1%; Resistance:100ohm; Product Range:PTF Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF65100R00BYEK PTF65100R00BYEK-ND 71M1165
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 100 Ohm, 250Mw, 0.1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 0.1000 ohms 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614930-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3570 ohms
View Details
2 suppliers