Vishay Intertechnology, Inc. Res Metal Film 100 Ohm 0.1% 1/4W ¦5ppm/¦C AXL Thru-Hole PTF65100R00AZBF

Description
Res Metal Film 100 Ohm 0.1% 1/4W ¦5ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 100 Ohm 0.1% 1/4W ¦5ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 100 Ohm 0.1% 1/4W ¦5ppm/¦C AXL Thru-Hole - PTF65100R00AZBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 100 Ohm 0.1% 1/4W ¦5ppm/¦C AXL Thru-Hole
PTF65100R00AZBF
Res Metal Film 100 Ohm 0.1% 1/4W ¦5ppm/¦C AXL Thru-Hole PTF65100R00AZBF
Res Metal Film 100 Ohm 0.1% 1/4W ¦5ppm/¦C AXL Thru-Hole

Res Metal Film 100 Ohm 0.1% 1/4W ¦5ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - PTF65100R00AZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65100R00AZBF-ND
Through Hole Resistors PTF65100R00AZBF-ND
100 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

100 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,100Ohms,500Wv,.05+/-% Tol,-5,5Ppm-Tc Vishay - 58C3430 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,100Ohms,500Wv,.05+/-% Tol,-5,5Ppm-Tc Vishay
58C3430
Resistor,metal Film,100Ohms,500Wv,.05+/-% Tol,-5,5Ppm-Tc Vishay 58C3430
Resistor,Metal Film,100Ohms,500WV,. 05+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,100Ohms,500WV,.05+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF65100R00AZBF PTF65100R00AZBF-ND 58C3430
Product Name Res Metal Film 100 Ohm 0.1% 1/4W ¦5ppm/¦C AXL Thru-Hole Through Hole Resistors Resistor,metal Film,100Ohms,500Wv,.05+/-% Tol,-5,5Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.0500 +/- %
Temperature Coefficient 5 ±ppm/°C 5 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details