Vishay Precision Group Ptf-65 100K .05% T-13 Re8 Vishay PTF65100K00AYR8

Description
PTF-65 100K .05% T-13 RE8
Description
PTF-65 100K .05% T-13 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 100K .05% T-13 Re8 Vishay - 58C3386 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 100K .05% T-13 Re8 Vishay
58C3386
Ptf-65 100K .05% T-13 Re8 Vishay 58C3386
PTF-65 100K .05% T-13 RE8

PTF-65 100K .05% T-13 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3386
Product Name Ptf-65 100K .05% T-13 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details