VISHAY PRECISION GROUP
PTF569K9400FZR6 -- PTF-56 9.94K 1% T-16 RE6 VISHAY
Vishay Precision Group
Ptf-56 9.94K 1% T-16 Re6 Vishay
PTF569K9400FZR6
Description
PTF-56 9.94K 1% T-16 RE6
Description
PTF-56 9.94K 1% T-16 RE6
Suppliers
Ptf-56 9.94K 1% T-16 Re6 Vishay
58C2833
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C2833 |
|
Product Name
|
Ptf-56 9.94K 1% T-16 Re6 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details