Vishay Precision Group Ptf-56 9.94K 1% T-16 B14 Vishay PTF569K9400FZBF

Description
PTF-56 9.94K 1% T-16 B14
Description
PTF-56 9.94K 1% T-16 B14

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 9.94K 1% T-16 B14 Vishay - 58C2832 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 9.94K 1% T-16 B14 Vishay
58C2832
Ptf-56 9.94K 1% T-16 B14 Vishay 58C2832
PTF-56 9.94K 1% T-16 B14

PTF-56 9.94K 1% T-16 B14

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2832
Product Name Ptf-56 9.94K 1% T-16 B14 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details