Vishay Precision Group Ptf-56 9K .01% T-16 Re7 Vishay PTF569K0000TZR7

Description
PTF-56 9K .01% T-16 RE7
Description
PTF-56 9K .01% T-16 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 9K .01% T-16 Re7 Vishay - 58C2691 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 9K .01% T-16 Re7 Vishay
58C2691
Ptf-56 9K .01% T-16 Re7 Vishay 58C2691
PTF-56 9K .01% T-16 RE7

PTF-56 9K .01% T-16 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2691
Product Name Ptf-56 9K .01% T-16 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers