Vishay Precision Group Ptf-56 9K 1% T-16 Re6 Vishay PTF569K0000FZR6

Description
PTF-56 9K 1% T-16 RE6
Description
PTF-56 9K 1% T-16 RE6

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 9K 1% T-16 Re6 Vishay - 58C2679 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 9K 1% T-16 Re6 Vishay
58C2679
Ptf-56 9K 1% T-16 Re6 Vishay 58C2679
PTF-56 9K 1% T-16 RE6

PTF-56 9K 1% T-16 RE6

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2679
Product Name Ptf-56 9K 1% T-16 Re6 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers