VISHAY PRECISION GROUP
PTF569K0000FZBF -- PTF-56 9K 1% T-16 B14 VISHAY
Vishay Precision Group
Ptf-56 9K 1% T-16 B14 Vishay
PTF569K0000FZBF
Description
PTF-56 9K 1% T-16 B14
Description
PTF-56 9K 1% T-16 B14
Suppliers
Ptf-56 9K 1% T-16 B14 Vishay
58C2678
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C2678 |
|
Product Name
|
Ptf-56 9K 1% T-16 B14 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Mounting / Packaging
3920 (1052 Metric)
Resistance Range
7.00E-4 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details