Vishay Precision Group Ptf-56 9K 1% T-13 Re8 Vishay PTF569K0000FYR8

Description
PTF-56 9K 1% T-13 RE8
Description
PTF-56 9K 1% T-13 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 9K 1% T-13 Re8 Vishay - 58C2676 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 9K 1% T-13 Re8 Vishay
58C2676
Ptf-56 9K 1% T-13 Re8 Vishay 58C2676
PTF-56 9K 1% T-13 RE8

PTF-56 9K 1% T-13 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2676
Product Name Ptf-56 9K 1% T-13 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details