Vishay Precision Group Ptf-56 97.6K .1% T-10 Re7 Vishay PTF5697K600BXR7

Description
PTF-56 97.6K .1% T-10 RE7
Description
PTF-56 97.6K .1% T-10 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 97.6K .1% T-10 Re7 Vishay - 58C3005 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 97.6K .1% T-10 Re7 Vishay
58C3005
Ptf-56 97.6K .1% T-10 Re7 Vishay 58C3005
PTF-56 97.6K .1% T-10 RE7

PTF-56 97.6K .1% T-10 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3005
Product Name Ptf-56 97.6K .1% T-10 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers