Vishay Precision Group Ptf-56 96K .05% T-10 Re6 Vishay PTF5696K000AXR6

Description
PTF-56 96K .05% T-10 RE6
Description
PTF-56 96K .05% T-10 RE6

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 96K .05% T-10 Re6 Vishay - 58C2984 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 96K .05% T-10 Re6 Vishay
58C2984
Ptf-56 96K .05% T-10 Re6 Vishay 58C2984
PTF-56 96K .05% T-10 RE6

PTF-56 96K .05% T-10 RE6

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2984
Product Name Ptf-56 96K .05% T-10 Re6 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details