Vishay Precision Group Ptf-56 92.28K .1% T-16 B14 Vishay PTF5692K280BZBF

Description
PTF-56 92.28K .1% T-16 B14
Description
PTF-56 92.28K .1% T-16 B14

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 92.28K .1% T-16 B14 Vishay - 58C2910 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 92.28K .1% T-16 B14 Vishay
58C2910
Ptf-56 92.28K .1% T-16 B14 Vishay 58C2910
PTF-56 92.28K .1% T-16 B14

PTF-56 92.28K .1% T-16 B14

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2910
Product Name Ptf-56 92.28K .1% T-16 B14 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details