Vishay Precision Group Ptf-56 90.9K .1% T-13 Re7 Vishay PTF5690K900BYR7

Description
PTF-56 90.9K .1% T-13 RE7
Description
PTF-56 90.9K .1% T-13 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 90.9K .1% T-13 Re7 Vishay - 58C2871 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 90.9K .1% T-13 Re7 Vishay
58C2871
Ptf-56 90.9K .1% T-13 Re7 Vishay 58C2871
PTF-56 90.9K .1% T-13 RE7

PTF-56 90.9K .1% T-13 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2871
Product Name Ptf-56 90.9K .1% T-13 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details