VISHAY PRECISION GROUP
PTF5690K000BZWF -- PTF-56 90K .1% T-16 RE5 VISHAY
Vishay Precision Group
Ptf-56 90K .1% T-16 Re5 Vishay
PTF5690K000BZWF
Description
PTF-56 90K .1% T-16 RE5
Description
PTF-56 90K .1% T-16 RE5
Suppliers
Ptf-56 90K .1% T-16 Re5 Vishay
58C2862
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C2862 |
|
Product Name
|
Ptf-56 90K .1% T-16 Re5 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip); Thick Film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details