VISHAY PRECISION GROUP
PTF568K5000FYR6 -- PTF-56 8.5K 1% T-13 RE6 VISHAY
Vishay Precision Group
Ptf-56 8.5K 1% T-13 Re6 Vishay
PTF568K5000FYR6
Description
PTF-56 8.5K 1% T-13 RE6
Description
PTF-56 8.5K 1% T-13 RE6
Suppliers
Ptf-56 8.5K 1% T-13 Re6 Vishay
58C2274
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C2274 |
|
Product Name
|
Ptf-56 8.5K 1% T-13 Re6 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS; No
View Details