Vishay Precision Group Ptf-56 8.5K 1% T-13 B14 Vishay PTF568K5000FYBF

Description
PTF-56 8.5K 1% T-13 B14
Description
PTF-56 8.5K 1% T-13 B14

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 8.5K 1% T-13 B14 Vishay - 58C2272 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 8.5K 1% T-13 B14 Vishay
58C2272
Ptf-56 8.5K 1% T-13 B14 Vishay 58C2272
PTF-56 8.5K 1% T-13 B14

PTF-56 8.5K 1% T-13 B14

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2272
Product Name Ptf-56 8.5K 1% T-13 B14 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details