VISHAY PRECISION GROUP
PTF568K0600FZWF -- PTF-56 8.06K 1% T-16 RE5 VISHAY
Vishay Precision Group
Ptf-56 8.06K 1% T-16 Re5 Vishay
PTF568K0600FZWF
Description
PTF-56 8.06K 1% T-16 RE5
Description
PTF-56 8.06K 1% T-16 RE5
Suppliers
Ptf-56 8.06K 1% T-16 Re5 Vishay
58C2247
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C2247 |
|
Product Name
|
Ptf-56 8.06K 1% T-16 Re5 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details