Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 8.06Kohms .1% 5ppm
Resistor,Metal Film,8.06KOhms,300WV
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PTF568K0600BZBF | 58C2231 |
| Product Name | Vishay/DaleMetal Film Resistors - | Resistor,metal Film,8.06Kohms,300Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | |
| Resistance Range | 8060 ohms |