VISHAY PRECISION GROUP
PTF568K0000TZR8 -- PTF-56 8K .01% T-16 RE8 VISHAY
Vishay Precision Group
Ptf-56 8K .01% T-16 Re8 Vishay
PTF568K0000TZR8
Description
PTF-56 8K .01% T-16 RE8
Description
PTF-56 8K .01% T-16 RE8
Suppliers
Ptf-56 8K .01% T-16 Re8 Vishay
58C2213
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C2213 |
|
Product Name
|
Ptf-56 8K .01% T-16 Re8 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Technology / Construction
Silicone
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details