Vishay Precision Group Ptf-56 8K .01% T-16 Re7 Vishay PTF568K0000TZR7

Description
PTF-56 8K .01% T-16 RE7
Description
PTF-56 8K .01% T-16 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 8K .01% T-16 Re7 Vishay - 58C2212 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 8K .01% T-16 Re7 Vishay
58C2212
Ptf-56 8K .01% T-16 Re7 Vishay 58C2212
PTF-56 8K .01% T-16 RE7

PTF-56 8K .01% T-16 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2212
Product Name Ptf-56 8K .01% T-16 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details